Vishay Intertechnology, Inc. Through Hole Resistors CMF552K2000DHEB

Description
2.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552K2000DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K2000DHEB-ND
Through Hole Resistors CMF552K2000DHEB-ND
2.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.2K OHM 1/2W 0.5% AXIAL - CMF552K2000DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2K OHM 1/2W 0.5% AXIAL
CMF552K2000DHEB
RES 2.2K OHM 1/2W 0.5% AXIAL CMF552K2000DHEB
RES 2.2Kohm 1/2W 0.5% AXIAL

RES 2.2Kohm 1/2W 0.5% AXIAL

Supplier's Site
Cmf-55 2.2K .5% T-2 Eb E3 Vishay - 68P2865 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.2K .5% T-2 Eb E3 Vishay
68P2865
Cmf-55 2.2K .5% T-2 Eb E3 Vishay 68P2865
CMF-55 2.2K .5% T-2 EB e3

CMF-55 2.2K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K2000DHEB-ND CMF552K2000DHEB 68P2865
Product Name Through Hole Resistors RES 2.2K OHM 1/2W 0.5% AXIAL Cmf-55 2.2K .5% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722150 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details