Vishay Intertechnology, Inc. RES 2.2K OHM 1/2W 0.5% AXIAL CMF552K2000DHEA

Description
RES 2.2Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 2.2Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2K OHM 1/2W 0.5% AXIAL - CMF552K2000DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2K OHM 1/2W 0.5% AXIAL
CMF552K2000DHEA
RES 2.2K OHM 1/2W 0.5% AXIAL CMF552K2000DHEA
RES 2.2Kohm 1/2W 0.5% AXIAL

RES 2.2Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K2000DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K2000DHEA-ND
Through Hole Resistors CMF552K2000DHEA-ND
2.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.2K .5% T-2 Ea E3 Vishay - 68P2864 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.2K .5% T-2 Ea E3 Vishay
68P2864
Cmf-55 2.2K .5% T-2 Ea E3 Vishay 68P2864
CMF-55 2.2K .5% T-2 EA e3

CMF-55 2.2K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K2000DHEA CMF552K2000DHEA-ND 68P2864
Product Name RES 2.2K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 2.2K .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details