Vishay Intertechnology, Inc. Metal Film Resistors - CMF552K2000CHBF

Description
Metal Film Resistors - Through Hole CMF-55 2.2K .25% T-2 B14
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 2.2K .25% T-2 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF552K2000CHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552K2000CHBF
Metal Film Resistors - CMF552K2000CHBF
Metal Film Resistors - Through Hole CMF-55 2.2K .25% T-2 B14

Metal Film Resistors - Through Hole CMF-55 2.2K .25% T-2 B14

Supplier's Site
Through Hole Resistors - CMF552K2000CHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K2000CHBF-ND
Through Hole Resistors CMF552K2000CHBF-ND
2.2 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.2 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.2K .25% T-2 B14 Vishay - 68P2863 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.2K .25% T-2 B14 Vishay
68P2863
Cmf-55 2.2K .25% T-2 B14 Vishay 68P2863
CMF-55 2.2K .25% T-2 B14

CMF-55 2.2K .25% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K2000CHBF CMF552K2000CHBF-ND 68P2863
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 2.2K .25% T-2 B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.2500 +/- % 0.2500 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details