Vishay Intertechnology, Inc. RES 2.2K OHM 1/2W 0.1% AXIAL CMF552K2000BHEA

Description
RES 2.2Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 2.2Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2K OHM 1/2W 0.1% AXIAL - CMF552K2000BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2K OHM 1/2W 0.1% AXIAL
CMF552K2000BHEA
RES 2.2K OHM 1/2W 0.1% AXIAL CMF552K2000BHEA
RES 2.2Kohm 1/2W 0.1% AXIAL

RES 2.2Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K2000BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K2000BHEA-ND
Through Hole Resistors CMF552K2000BHEA-ND
2.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.2K .1% T-2 Ea E3 Vishay - 68P2860 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.2K .1% T-2 Ea E3 Vishay
68P2860
Cmf-55 2.2K .1% T-2 Ea E3 Vishay 68P2860
CMF-55 2.2K .1% T-2 EA e3

CMF-55 2.2K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K2000BHEA CMF552K2000BHEA-ND 68P2860
Product Name RES 2.2K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 2.2K .1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C680J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details