Vishay Intertechnology, Inc. RES 2.2K OHM 1/2W 0.1% AXIAL CMF552K2000BEEA

Description
RES 2.2Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 2.2Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2K OHM 1/2W 0.1% AXIAL - CMF552K2000BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2K OHM 1/2W 0.1% AXIAL
CMF552K2000BEEA
RES 2.2K OHM 1/2W 0.1% AXIAL CMF552K2000BEEA
RES 2.2Kohm 1/2W 0.1% AXIAL

RES 2.2Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K2000BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K2000BEEA-ND
Through Hole Resistors CMF552K2000BEEA-ND
2.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.2K .1% T-9 Ea E3 Vishay - 68P2859 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.2K .1% T-9 Ea E3 Vishay
68P2859
Cmf-55 2.2K .1% T-9 Ea E3 Vishay 68P2859
CMF-55 2.2K .1% T-9 EA e3

CMF-55 2.2K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K2000BEEA CMF552K2000BEEA-ND 68P2859
Product Name RES 2.2K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 2.2K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details