Vishay Intertechnology, Inc. Through Hole Resistors CMF552K1900CHR6

Description
2.19 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.19 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552K1900CHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K1900CHR6-ND
Through Hole Resistors CMF552K1900CHR6-ND
2.19 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.19 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.19K OHM 1/2W 0.25% AXIAL - CMF552K1900CHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.19K OHM 1/2W 0.25% AXIAL
CMF552K1900CHR6
RES 2.19K OHM 1/2W 0.25% AXIAL CMF552K1900CHR6
RES 2.19Kohm 1/2W 0.25% AXIAL

RES 2.19Kohm 1/2W 0.25% AXIAL

Supplier's Site
Cmf55, 2.19 Kohm, +/0.25 Percent, 50 Ppm Vishay - 40C9885 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 2.19 Kohm, +/0.25 Percent, 50 Ppm Vishay
40C9885
Cmf55, 2.19 Kohm, +/0.25 Percent, 50 Ppm Vishay 40C9885
CMF55, 2.19 kOhm, +/- 0.25 Percent, 50 ppm

CMF55, 2.19 kOhm, +/- 0.25 Percent, 50 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K1900CHR6-ND CMF552K1900CHR6 40C9885
Product Name Through Hole Resistors RES 2.19K OHM 1/2W 0.25% AXIAL Cmf55, 2.19 Kohm, +/0.25 Percent, 50 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R150JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details