Vishay Intertechnology, Inc. Metal Film Resistors - CMF552K1900CHEB

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF552K1900CHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552K1900CHEB
Metal Film Resistors - CMF552K1900CHEB
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF552K1900CHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K1900CHEB-ND
Through Hole Resistors CMF552K1900CHEB-ND
2.19 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.19 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.19K .25% T-2 Eb E3 Vishay - 68P2857 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.19K .25% T-2 Eb E3 Vishay
68P2857
Cmf-55 2.19K .25% T-2 Eb E3 Vishay 68P2857
CMF-55 2.19K .25% T-2 EB e3

CMF-55 2.19K .25% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K1900CHEB CMF552K1900CHEB-ND 68P2857
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 2.19K .25% T-2 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details