Vishay Intertechnology, Inc. Through Hole Resistors CMF552K1800CHEK

Description
2.18 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.18 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552K1800CHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K1800CHEK-ND
Through Hole Resistors CMF552K1800CHEK-ND
2.18 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.18 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.18K OHM 1/2W 0.25% AXIAL - CMF552K1800CHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.18K OHM 1/2W 0.25% AXIAL
CMF552K1800CHEK
RES 2.18K OHM 1/2W 0.25% AXIAL CMF552K1800CHEK
RES 2.18Kohm 1/2W 0.25% AXIAL

RES 2.18Kohm 1/2W 0.25% AXIAL

Supplier's Site
Cmf-55 2.18K .25% T-2 Ek E3 Vishay - 68P2855 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.18K .25% T-2 Ek E3 Vishay
68P2855
Cmf-55 2.18K .25% T-2 Ek E3 Vishay 68P2855
CMF-55 2.18K .25% T-2 EK e3

CMF-55 2.18K .25% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K1800CHEK-ND CMF552K1800CHEK 68P2855
Product Name Through Hole Resistors RES 2.18K OHM 1/2W 0.25% AXIAL Cmf-55 2.18K .25% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers