Vishay Intertechnology, Inc. Through Hole Resistors CMF552K1800BEEA

Description
2.18 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.18 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552K1800BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K1800BEEA-ND
Through Hole Resistors CMF552K1800BEEA-ND
2.18 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.18 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.18K OHM 1/2W 0.1% AXIAL - CMF552K1800BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.18K OHM 1/2W 0.1% AXIAL
CMF552K1800BEEA
RES 2.18K OHM 1/2W 0.1% AXIAL CMF552K1800BEEA
RES 2.18Kohm 1/2W 0.1% AXIAL

RES 2.18Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 2.18K .1% T-9 Ea E3 Vishay - 68P2853 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.18K .1% T-9 Ea E3 Vishay
68P2853
Cmf-55 2.18K .1% T-9 Ea E3 Vishay 68P2853
CMF-55 2.18K .1% T-9 EA e3

CMF-55 2.18K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K1800BEEA-ND CMF552K1800BEEA 68P2853
Product Name Through Hole Resistors RES 2.18K OHM 1/2W 0.1% AXIAL Cmf-55 2.18K .1% T-9 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details