Vishay Intertechnology, Inc. RES 2.177K OHM 1/2W 1% AXIAL CMF552K1770FKBF

Description
RES 2.177Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.177Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.177K OHM 1/2W 1% AXIAL - CMF552K1770FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.177K OHM 1/2W 1% AXIAL
CMF552K1770FKBF
RES 2.177K OHM 1/2W 1% AXIAL CMF552K1770FKBF
RES 2.177Kohm 1/2W 1% AXIAL

RES 2.177Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K1770FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K1770FKBF-ND
Through Hole Resistors CMF552K1770FKBF-ND
2.177 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.177 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.177K 1% T-1 B14 Vishay - 68P2852 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.177K 1% T-1 B14 Vishay
68P2852
Cmf-55 2.177K 1% T-1 B14 Vishay 68P2852
CMF-55 2.177K 1% T-1 B14

CMF-55 2.177K 1% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K1770FKBF CMF552K1770FKBF-ND 68P2852
Product Name RES 2.177K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 2.177K 1% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2177 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details