Vishay Intertechnology, Inc. RES 2.163K OHM 1/2W 0.25% AXIAL CMF552K1630CHBF

Description
RES 2.163Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 2.163Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.163K OHM 1/2W 0.25% AXIAL - CMF552K1630CHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.163K OHM 1/2W 0.25% AXIAL
CMF552K1630CHBF
RES 2.163K OHM 1/2W 0.25% AXIAL CMF552K1630CHBF
RES 2.163Kohm 1/2W 0.25% AXIAL

RES 2.163Kohm 1/2W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K1630CHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K1630CHBF-ND
Through Hole Resistors CMF552K1630CHBF-ND
2.163 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.163 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF552K1630CHBF CMF552K1630CHBF-ND
Product Name RES 2.163K OHM 1/2W 0.25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2163 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR56K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Surface Mount Resistors - 1-1614965-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
2 suppliers