Vishay Intertechnology, Inc. RES 2.162K OHM 1/2W 0.1% AXIAL CMF552K1620BHR6

Description
RES 2.162Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 2.162Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.162K OHM 1/2W 0.1% AXIAL - CMF552K1620BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.162K OHM 1/2W 0.1% AXIAL
CMF552K1620BHR6
RES 2.162K OHM 1/2W 0.1% AXIAL CMF552K1620BHR6
RES 2.162Kohm 1/2W 0.1% AXIAL

RES 2.162Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K1620BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K1620BHR6-ND
Through Hole Resistors CMF552K1620BHR6-ND
2.162 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.162 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.162K .1% T-2 Re6 Vishay - 68P2848 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.162K .1% T-2 Re6 Vishay
68P2848
Cmf-55 2.162K .1% T-2 Re6 Vishay 68P2848
CMF-55 2.162K .1% T-2 RE6

CMF-55 2.162K .1% T-2 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K1620BHR6 CMF552K1620BHR6-ND 68P2848
Product Name RES 2.162K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 2.162K .1% T-2 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2162 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details