Vishay Intertechnology, Inc. RES 2.15K OHM 1/2W 1% AXIAL CMF552K1500FKEK

Description
RES 2.15Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.15Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.15K OHM 1/2W 1% AXIAL - CMF552K1500FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15K OHM 1/2W 1% AXIAL
CMF552K1500FKEK
RES 2.15K OHM 1/2W 1% AXIAL CMF552K1500FKEK
RES 2.15Kohm 1/2W 1% AXIAL

RES 2.15Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K1500FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K1500FKEK-ND
Through Hole Resistors CMF552K1500FKEK-ND
2.15 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.15 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.15K 1% T-1 Ek E3 Vishay - 48P6217 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.15K 1% T-1 Ek E3 Vishay
48P6217
Cmf-55 2.15K 1% T-1 Ek E3 Vishay 48P6217
CMF-55 2.15K 1% T-1 EK e3

CMF-55 2.15K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K1500FKEK CMF552K1500FKEK-ND 48P6217
Product Name RES 2.15K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 2.15K 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2150 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 1-1614911-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details