Vishay Intertechnology, Inc. Metal Film Resistors - CMF552K1500FKEB

Description
Metal Film Resistors - Through Hole 1/4watt 2.15Kohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 2.15Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF552K1500FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552K1500FKEB
Metal Film Resistors - CMF552K1500FKEB
Metal Film Resistors - Through Hole 1/4watt 2.15Kohms 1%

Metal Film Resistors - Through Hole 1/4watt 2.15Kohms 1%

Supplier's Site
Through Hole Resistors - CMF552K1500FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K1500FKEB-ND
Through Hole Resistors CMF552K1500FKEB-ND
2.15 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.15 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.15K 1% T-1 Eb E3 Vishay - 48P6216 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.15K 1% T-1 Eb E3 Vishay
48P6216
Cmf-55 2.15K 1% T-1 Eb E3 Vishay 48P6216
CMF-55 2.15K 1% T-1 EB e3

CMF-55 2.15K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K1500FKEB CMF552K1500FKEB-ND 48P6216
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 2.15K 1% T-1 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 2150 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers