Vishay Intertechnology, Inc. RES 2.15K OHM 1/2W 1% AXIAL CMF552K1500FHRE

Description
RES 2.15Kohm 1/2W 1% AXIAL
Request a Quote
Description
RES 2.15Kohm 1/2W 1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 2.15K OHM 1/2W 1% AXIAL - CMF552K1500FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15K OHM 1/2W 1% AXIAL
CMF552K1500FHRE
RES 2.15K OHM 1/2W 1% AXIAL CMF552K1500FHRE
RES 2.15Kohm 1/2W 1% AXIAL

RES 2.15Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 2.15K 1% T-2 R36 Vishay - 68P2834 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.15K 1% T-2 R36 Vishay
68P2834
Cmf-55 2.15K 1% T-2 R36 Vishay 68P2834
CMF-55 2.15K 1% T-2 R36

CMF-55 2.15K 1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF552K1500FHRE 68P2834
Product Name RES 2.15K OHM 1/2W 1% AXIAL Cmf-55 2.15K 1% T-2 R36 Vishay
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details