Vishay Intertechnology, Inc. Through Hole Resistors CMF552K1500DHR6

Description
2.15 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.15 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552K1500DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K1500DHR6-ND
Through Hole Resistors CMF552K1500DHR6-ND
2.15 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.15 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.15K OHM 1/2W 0.5% AXIAL - CMF552K1500DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15K OHM 1/2W 0.5% AXIAL
CMF552K1500DHR6
RES 2.15K OHM 1/2W 0.5% AXIAL CMF552K1500DHR6
RES 2.15Kohm 1/2W 0.5% AXIAL

RES 2.15Kohm 1/2W 0.5% AXIAL

Supplier's Site
Resistor,metal Film,2.15Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 40C9870 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.15Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
40C9870
Resistor,metal Film,2.15Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 40C9870
Resistor,Metal Film,2.15KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,2.15KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K1500DHR6-ND CMF552K1500DHR6 40C9870
Product Name Through Hole Resistors RES 2.15K OHM 1/2W 0.5% AXIAL Resistor,metal Film,2.15Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622845-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
2 suppliers
Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R911JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details