Vishay Intertechnology, Inc. RES 2.15K OHM 1/2W 0.5% AXIAL CMF552K1500DHBF

Description
RES 2.15Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 2.15Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.15K OHM 1/2W 0.5% AXIAL - CMF552K1500DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15K OHM 1/2W 0.5% AXIAL
CMF552K1500DHBF
RES 2.15K OHM 1/2W 0.5% AXIAL CMF552K1500DHBF
RES 2.15Kohm 1/2W 0.5% AXIAL

RES 2.15Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K1500DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K1500DHBF-ND
Through Hole Resistors CMF552K1500DHBF-ND
2.15 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.15 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.15Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 40C9869 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.15Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
40C9869
Resistor,metal Film,2.15Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 40C9869
Resistor,Metal Film,2.15KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,2.15KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K1500DHBF CMF552K1500DHBF-ND 40C9869
Product Name RES 2.15K OHM 1/2W 0.5% AXIAL Through Hole Resistors Resistor,metal Film,2.15Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2150 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622956-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details