Vishay Intertechnology, Inc. Through Hole Resistors CMF552K1500BHEK

Description
2.15 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.15 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552K1500BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K1500BHEK-ND
Through Hole Resistors CMF552K1500BHEK-ND
2.15 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.15 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.15K OHM 1/2W 0.1% AXIAL - CMF552K1500BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15K OHM 1/2W 0.1% AXIAL
CMF552K1500BHEK
RES 2.15K OHM 1/2W 0.1% AXIAL CMF552K1500BHEK
RES 2.15Kohm 1/2W 0.1% AXIAL

RES 2.15Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 2.15K .1% T-2 Ek E3 Vishay - 68P2828 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.15K .1% T-2 Ek E3 Vishay
68P2828
Cmf-55 2.15K .1% T-2 Ek E3 Vishay 68P2828
CMF-55 2.15K .1% T-2 EK e3

CMF-55 2.15K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K1500BHEK-ND CMF552K1500BHEK 68P2828
Product Name Through Hole Resistors RES 2.15K OHM 1/2W 0.1% AXIAL Cmf-55 2.15K .1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580300 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details