Vishay Intertechnology, Inc. RES 2.15K OHM 1/2W 0.1% AXIAL CMF552K1500BERE70

Description
RES 2.15Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 2.15Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.15K OHM 1/2W 0.1% AXIAL - CMF552K1500BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15K OHM 1/2W 0.1% AXIAL
CMF552K1500BERE70
RES 2.15K OHM 1/2W 0.1% AXIAL CMF552K1500BERE70
RES 2.15Kohm 1/2W 0.1% AXIAL

RES 2.15Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K1500BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K1500BERE70-ND
Through Hole Resistors CMF552K1500BERE70-ND
2.15 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.15 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF552K1500BERE70 CMF552K1500BERE70-ND
Product Name RES 2.15K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2150 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers