Vishay Intertechnology, Inc. RES 2.15K OHM 1/2W 0.1% AXIAL CMF552K1500BEEB70

Description
RES 2.15Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 2.15Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.15K OHM 1/2W 0.1% AXIAL - CMF552K1500BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15K OHM 1/2W 0.1% AXIAL
CMF552K1500BEEB70
RES 2.15K OHM 1/2W 0.1% AXIAL CMF552K1500BEEB70
RES 2.15Kohm 1/2W 0.1% AXIAL

RES 2.15Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K1500BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K1500BEEB70-ND
Through Hole Resistors CMF552K1500BEEB70-ND
2.15 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.15 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 2.15K .1% T-9 Eb E3 Vishay - 68P2825 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 2.15K .1% T-9 Eb E3 Vishay
68P2825
Cmf-55-70 2.15K .1% T-9 Eb E3 Vishay 68P2825
CMF-55-70 2.15K .1% T-9 EB e3

CMF-55-70 2.15K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K1500BEEB70 CMF552K1500BEEB70-ND 68P2825
Product Name RES 2.15K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55-70 2.15K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2150 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249281 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C563J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details