Vishay Intertechnology, Inc. Metal Film Resistors - CMF552K1100BHRE

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF552K1100BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552K1100BHRE
Metal Film Resistors - CMF552K1100BHRE
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF552K1100BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K1100BHRE-ND
Through Hole Resistors CMF552K1100BHRE-ND
2.11 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.11 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.11K .1% T-2 R36 Vishay - 68P2821 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.11K .1% T-2 R36 Vishay
68P2821
Cmf-55 2.11K .1% T-2 R36 Vishay 68P2821
CMF-55 2.11K .1% T-2 R36

CMF-55 2.11K .1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K1100BHRE CMF552K1100BHRE-ND 68P2821
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 2.11K .1% T-2 R36 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers