Vishay Precision Group Metal Film Resistors - CMF552K1000FKR7

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF552K1000FKR7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552K1000FKR7
Metal Film Resistors - CMF552K1000FKR7
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55 2.1K 1% T-1 Re7 Vishay - 68P2816 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.1K 1% T-1 Re7 Vishay
68P2816
Cmf-55 2.1K 1% T-1 Re7 Vishay 68P2816
CMF-55 2.1K 1% T-1 RE7

CMF-55 2.1K 1% T-1 RE7

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF552K1000FKR7 68P2816
Product Name Metal Film Resistors - Cmf-55 2.1K 1% T-1 Re7 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details