Vishay Intertechnology, Inc. Through Hole Resistors CMF552K1000FKR6

Description
2.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552K1000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K1000FKR6-ND
Through Hole Resistors CMF552K1000FKR6-ND
2.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF552K1000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552K1000FKR6
Metal Film Resistors - CMF552K1000FKR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,21Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C9846 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,21Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C9846
Resistor,metal Film,21Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C9846
Resistor,Metal Film,21KOhms,250WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,21KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K1000FKR6-ND CMF552K1000FKR6 40C9846
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,21Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825863 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1623707-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers