Vishay Intertechnology, Inc. RES 2.1K OHM 1/2W 1% AXIAL CMF552K1000FHEK

Description
RES 2.1Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.1Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.1K OHM 1/2W 1% AXIAL - CMF552K1000FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.1K OHM 1/2W 1% AXIAL
CMF552K1000FHEK
RES 2.1K OHM 1/2W 1% AXIAL CMF552K1000FHEK
RES 2.1Kohm 1/2W 1% AXIAL

RES 2.1Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K1000FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K1000FHEK-ND
Through Hole Resistors CMF552K1000FHEK-ND
2.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.1Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 21M6542 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.1Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
21M6542
Resistor,metal Film,2.1Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 21M6542
Resistor,Metal Film,2.1KOhms,250WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,2.1KOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K1000FHEK CMF552K1000FHEK-ND 21M6542
Product Name RES 2.1K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,2.1Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details