Vishay Intertechnology, Inc. RES 2.10K OHM 1% 50PPM 1/2W CMF552K1000FHEB

Description
RES 2.10Kohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 2.10Kohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.10K OHM 1% 50PPM 1/2W - CMF552K1000FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.10K OHM 1% 50PPM 1/2W
CMF552K1000FHEB
RES 2.10K OHM 1% 50PPM 1/2W CMF552K1000FHEB
RES 2.10Kohm 1% 50PPM 1/2W

RES 2.10Kohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF2.10KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2.10KHFTR-ND
Through Hole Resistors CMF2.10KHFTR-ND
2.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF2.10KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2.10KHFCT-ND
Through Hole Resistors CMF2.10KHFCT-ND
2.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.1K 1% T-2 Eb E3 Vishay - 68P2815 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.1K 1% T-2 Eb E3 Vishay
68P2815
Cmf-55 2.1K 1% T-2 Eb E3 Vishay 68P2815
CMF-55 2.1K 1% T-2 EB e3

CMF-55 2.1K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K1000FHEB CMF2.10KHFTR-ND 68P2815
Product Name RES 2.10K OHM 1% 50PPM 1/2W Through Hole Resistors Cmf-55 2.1K 1% T-2 Eb E3 Vishay
Resistance Range 2100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details