Vishay Intertechnology, Inc. RES 2.1K OHM 1/2W 0.5% AXIAL CMF552K1000DHEB

Description
RES 2.1Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 2.1Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.1K OHM 1/2W 0.5% AXIAL - CMF552K1000DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.1K OHM 1/2W 0.5% AXIAL
CMF552K1000DHEB
RES 2.1K OHM 1/2W 0.5% AXIAL CMF552K1000DHEB
RES 2.1Kohm 1/2W 0.5% AXIAL

RES 2.1Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K1000DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K1000DHEB-ND
Through Hole Resistors CMF552K1000DHEB-ND
2.1 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.1 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.1K .5% T-2 Eb E3 Vishay - 68P2813 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.1K .5% T-2 Eb E3 Vishay
68P2813
Cmf-55 2.1K .5% T-2 Eb E3 Vishay 68P2813
CMF-55 2.1K .5% T-2 EB e3

CMF-55 2.1K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K1000DHEB CMF552K1000DHEB-ND 68P2813
Product Name RES 2.1K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 2.1K .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2100 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.15 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR22J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details