Vishay Intertechnology, Inc. RES 2.1K OHM 1/2W 0.1% AXIAL CMF552K1000BHEA

Description
RES 2.1Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 2.1Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.1K OHM 1/2W 0.1% AXIAL - CMF552K1000BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.1K OHM 1/2W 0.1% AXIAL
CMF552K1000BHEA
RES 2.1K OHM 1/2W 0.1% AXIAL CMF552K1000BHEA
RES 2.1Kohm 1/2W 0.1% AXIAL

RES 2.1Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K1000BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K1000BHEA-ND
Through Hole Resistors CMF552K1000BHEA-ND
2.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.1K .1% T-2 Ea E3 Vishay - 68P2809 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.1K .1% T-2 Ea E3 Vishay
68P2809
Cmf-55 2.1K .1% T-2 Ea E3 Vishay 68P2809
CMF-55 2.1K .1% T-2 EA e3

CMF-55 2.1K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K1000BHEA CMF552K1000BHEA-ND 68P2809
Product Name RES 2.1K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 2.1K .1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details