Vishay Intertechnology, Inc. RES 2.1K OHM 1/2W 0.1% AXIAL CMF552K1000BEBF

Description
RES 2.1Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 2.1Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.1K OHM 1/2W 0.1% AXIAL - CMF552K1000BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.1K OHM 1/2W 0.1% AXIAL
CMF552K1000BEBF
RES 2.1K OHM 1/2W 0.1% AXIAL CMF552K1000BEBF
RES 2.1Kohm 1/2W 0.1% AXIAL

RES 2.1Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K1000BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K1000BEBF-ND
Through Hole Resistors CMF552K1000BEBF-ND
2.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,21Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C9827 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,21Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C9827
Resistor,metal Film,21Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C9827
Resistor,Metal Film,21KOhms,250WV,. 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,21KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K1000BEBF CMF552K1000BEBF-ND 40C9827
Product Name RES 2.1K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,21Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
2 suppliers
Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R156JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details