Vishay Intertechnology, Inc. RES 2.08K OHM 1/2W 1% AXIAL CMF552K0800FEBF

Description
RES 2.08Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.08Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.08K OHM 1/2W 1% AXIAL - CMF552K0800FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.08K OHM 1/2W 1% AXIAL
CMF552K0800FEBF
RES 2.08K OHM 1/2W 1% AXIAL CMF552K0800FEBF
RES 2.08Kohm 1/2W 1% AXIAL

RES 2.08Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K0800FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K0800FEBF-ND
Through Hole Resistors CMF552K0800FEBF-ND
2.08 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.08 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 2.08 Kohm, +/1 Percent, 25 Ppm Vishay - 40C9822 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 2.08 Kohm, +/1 Percent, 25 Ppm Vishay
40C9822
Cmf55, 2.08 Kohm, +/1 Percent, 25 Ppm Vishay 40C9822
CMF55, 2.08 kOhm, +/- 1 Percent, 25 ppm

CMF55, 2.08 kOhm, +/- 1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K0800FEBF CMF552K0800FEBF-ND 40C9822
Product Name RES 2.08K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 2.08 Kohm, +/1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2080 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details