Vishay Intertechnology, Inc. RES 2.08K OHM 1/2W 0.1% AXIAL CMF552K0800BERE70

Description
RES 2.08Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 2.08Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.08K OHM 1/2W 0.1% AXIAL - CMF552K0800BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.08K OHM 1/2W 0.1% AXIAL
CMF552K0800BERE70
RES 2.08K OHM 1/2W 0.1% AXIAL CMF552K0800BERE70
RES 2.08Kohm 1/2W 0.1% AXIAL

RES 2.08Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K0800BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K0800BERE70-ND
Through Hole Resistors CMF552K0800BERE70-ND
2.08 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.08 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 2.08 Kohm, +/0.1 Percent, 25 Ppm Vishay - 40C9817 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 2.08 Kohm, +/0.1 Percent, 25 Ppm Vishay
40C9817
Cmf55, 2.08 Kohm, +/0.1 Percent, 25 Ppm Vishay 40C9817
CMF55, 2.08 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 2.08 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K0800BERE70 CMF552K0800BERE70-ND 40C9817
Product Name RES 2.08K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 2.08 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2080 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4.7 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details