Vishay Intertechnology, Inc. RES 2.08K OHM 1/2W 0.1% AXIAL CMF552K0800BER670

Description
RES 2.08Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 2.08Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.08K OHM 1/2W 0.1% AXIAL - CMF552K0800BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.08K OHM 1/2W 0.1% AXIAL
CMF552K0800BER670
RES 2.08K OHM 1/2W 0.1% AXIAL CMF552K0800BER670
RES 2.08Kohm 1/2W 0.1% AXIAL

RES 2.08Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K0800BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K0800BER670-ND
Through Hole Resistors CMF552K0800BER670-ND
2.08 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.08 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,20.8Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C9818 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,20.8Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C9818
Resistor,metal Film,20.8Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C9818
Resistor,Metal Film,20.8KOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,20.8KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K0800BER670 CMF552K0800BER670-ND 40C9818
Product Name RES 2.08K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,20.8Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2080 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers