Vishay Intertechnology, Inc. RES 2.06K OHM 1/2W 0.1% AXIAL CMF552K0600BEEA

Description
RES 2.06Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 2.06Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.06K OHM 1/2W 0.1% AXIAL - CMF552K0600BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.06K OHM 1/2W 0.1% AXIAL
CMF552K0600BEEA
RES 2.06K OHM 1/2W 0.1% AXIAL CMF552K0600BEEA
RES 2.06Kohm 1/2W 0.1% AXIAL

RES 2.06Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K0600BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K0600BEEA-ND
Through Hole Resistors CMF552K0600BEEA-ND
2.06 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.06 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF552K0600BEEA CMF552K0600BEEA-ND
Product Name RES 2.06K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2060 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers