Vishay Intertechnology, Inc. RES 2.05K OHM 1/2W 1% AXIAL CMF552K0500FKEK

Description
RES 2.05Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.05Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.05K OHM 1/2W 1% AXIAL - CMF552K0500FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05K OHM 1/2W 1% AXIAL
CMF552K0500FKEK
RES 2.05K OHM 1/2W 1% AXIAL CMF552K0500FKEK
RES 2.05Kohm 1/2W 1% AXIAL

RES 2.05Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K0500FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K0500FKEK-ND
Through Hole Resistors CMF552K0500FKEK-ND
2.05 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.05 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.05K 1% T-1 Ek E3 Vishay - 48P6211 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.05K 1% T-1 Ek E3 Vishay
48P6211
Cmf-55 2.05K 1% T-1 Ek E3 Vishay 48P6211
CMF-55 2.05K 1% T-1 EK e3

CMF-55 2.05K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K0500FKEK CMF552K0500FKEK-ND 48P6211
Product Name RES 2.05K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 2.05K 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2050 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623525-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details