Vishay Intertechnology, Inc. Through Hole Resistors CMF552K0500FHR6

Description
2.05 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.05 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552K0500FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K0500FHR6-ND
Through Hole Resistors CMF552K0500FHR6-ND
2.05 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.05 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF552K0500FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552K0500FHR6
Metal Film Resistors - CMF552K0500FHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Res,metal Film,20.5Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 40C9809 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Film,20.5Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
40C9809
Res,metal Film,20.5Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 40C9809
RES,Metal Film,20.5KOhms,250WV ,1+/-% Tol,-50,50ppm-TC

RES,Metal Film,20.5KOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K0500FHR6-ND CMF552K0500FHR6 40C9809
Product Name Through Hole Resistors Metal Film Resistors - Res,metal Film,20.5Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1615866 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 50 ±ppm/°C
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details