Vishay Intertechnology, Inc. Through Hole Resistors CMF552K0500DHRE

Description
2.05 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.05 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552K0500DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K0500DHRE-ND
Through Hole Resistors CMF552K0500DHRE-ND
2.05 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.05 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.05K OHM 1/2W 0.5% AXIAL - CMF552K0500DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05K OHM 1/2W 0.5% AXIAL
CMF552K0500DHRE
RES 2.05K OHM 1/2W 0.5% AXIAL CMF552K0500DHRE
RES 2.05Kohm 1/2W 0.5% AXIAL

RES 2.05Kohm 1/2W 0.5% AXIAL

Supplier's Site
Cmf-55 2.05K .5% T-2 R36 Vishay - 68P2797 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.05K .5% T-2 R36 Vishay
68P2797
Cmf-55 2.05K .5% T-2 R36 Vishay 68P2797
CMF-55 2.05K .5% T-2 R36

CMF-55 2.05K .5% T-2 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K0500DHRE-ND CMF552K0500DHRE 68P2797
Product Name Through Hole Resistors RES 2.05K OHM 1/2W 0.5% AXIAL Cmf-55 2.05K .5% T-2 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 4756533 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers