Vishay Intertechnology, Inc. RES 2.05K OHM 1/2W 0.5% AXIAL CMF552K0500DHR6

Description
RES 2.05Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 2.05Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.05K OHM 1/2W 0.5% AXIAL - CMF552K0500DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05K OHM 1/2W 0.5% AXIAL
CMF552K0500DHR6
RES 2.05K OHM 1/2W 0.5% AXIAL CMF552K0500DHR6
RES 2.05Kohm 1/2W 0.5% AXIAL

RES 2.05Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K0500DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K0500DHR6-ND
Through Hole Resistors CMF552K0500DHR6-ND
2.05 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.05 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.05Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 40C9803 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.05Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
40C9803
Resistor,metal Film,2.05Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 40C9803
Resistor,Metal Film,2.05KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,2.05KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K0500DHR6 CMF552K0500DHR6-ND 40C9803
Product Name RES 2.05K OHM 1/2W 0.5% AXIAL Through Hole Resistors Resistor,metal Film,2.05Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2050 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 45300 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R205JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details