Vishay Intertechnology, Inc. Through Hole Resistors CMF552K0500DHEA

Description
2.05 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.05 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552K0500DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K0500DHEA-ND
Through Hole Resistors CMF552K0500DHEA-ND
2.05 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.05 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.05K OHM 1/2W 0.5% AXIAL - CMF552K0500DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05K OHM 1/2W 0.5% AXIAL
CMF552K0500DHEA
RES 2.05K OHM 1/2W 0.5% AXIAL CMF552K0500DHEA
RES 2.05Kohm 1/2W 0.5% AXIAL

RES 2.05Kohm 1/2W 0.5% AXIAL

Supplier's Site
Cmf-55 2.05K .5% T-2 Ea E3 Vishay - 68P2795 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.05K .5% T-2 Ea E3 Vishay
68P2795
Cmf-55 2.05K .5% T-2 Ea E3 Vishay 68P2795
CMF-55 2.05K .5% T-2 EA e3

CMF-55 2.05K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K0500DHEA-ND CMF552K0500DHEA 68P2795
Product Name Through Hole Resistors RES 2.05K OHM 1/2W 0.5% AXIAL Cmf-55 2.05K .5% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details