Vishay Intertechnology, Inc. RES 2.05K OHM 1/2W 0.1% AXIAL CMF552K0500BHR6

Description
RES 2.05Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 2.05Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.05K OHM 1/2W 0.1% AXIAL - CMF552K0500BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05K OHM 1/2W 0.1% AXIAL
CMF552K0500BHR6
RES 2.05K OHM 1/2W 0.1% AXIAL CMF552K0500BHR6
RES 2.05Kohm 1/2W 0.1% AXIAL

RES 2.05Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K0500BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K0500BHR6-ND
Through Hole Resistors CMF552K0500BHR6-ND
2.05 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.05 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF552K0500BHR6 CMF552K0500BHR6-ND
Product Name RES 2.05K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2050 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614889-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137000 ohms
View Details
2 suppliers