Vishay Intertechnology, Inc. RES 2.03K OHM 1/2W 0.1% AXIAL CMF552K0300BERE

Description
RES 2.03Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 2.03Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.03K OHM 1/2W 0.1% AXIAL - CMF552K0300BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.03K OHM 1/2W 0.1% AXIAL
CMF552K0300BERE
RES 2.03K OHM 1/2W 0.1% AXIAL CMF552K0300BERE
RES 2.03Kohm 1/2W 0.1% AXIAL

RES 2.03Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K0300BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K0300BERE-ND
Through Hole Resistors CMF552K0300BERE-ND
2.03 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.03 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF552K0300BERE CMF552K0300BERE-ND
Product Name RES 2.03K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2030 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R6R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614510-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details