Vishay Intertechnology, Inc. RES 2.002K OHM 1/2W 0.1% AXIAL CMF552K0020BHR6

Description
RES 2.002Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 2.002Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.002K OHM 1/2W 0.1% AXIAL - CMF552K0020BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.002K OHM 1/2W 0.1% AXIAL
CMF552K0020BHR6
RES 2.002K OHM 1/2W 0.1% AXIAL CMF552K0020BHR6
RES 2.002Kohm 1/2W 0.1% AXIAL

RES 2.002Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K0020BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K0020BHR6-ND
Through Hole Resistors CMF552K0020BHR6-ND
2.002 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.002 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 2.002 Kohm, +/0.1 Percent, 50 Ppm Vishay - 40C9778 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 2.002 Kohm, +/0.1 Percent, 50 Ppm Vishay
40C9778
Cmf55, 2.002 Kohm, +/0.1 Percent, 50 Ppm Vishay 40C9778
CMF55, 2.002 kOhm, +/- 0.1 Percent, 50 ppm

CMF55, 2.002 kOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K0020BHR6 CMF552K0020BHR6-ND 40C9778
Product Name RES 2.002K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 2.002 Kohm, +/0.1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2002 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chassis Mount Resistors - 1073908 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details