Vishay Intertechnology, Inc. RES 2.002K OHM 1/2W 0.1% AXIAL CMF552K0020BHEB

Description
RES 2.002Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 2.002Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.002K OHM 1/2W 0.1% AXIAL - CMF552K0020BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.002K OHM 1/2W 0.1% AXIAL
CMF552K0020BHEB
RES 2.002K OHM 1/2W 0.1% AXIAL CMF552K0020BHEB
RES 2.002Kohm 1/2W 0.1% AXIAL

RES 2.002Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K0020BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K0020BHEB-ND
Through Hole Resistors CMF552K0020BHEB-ND
2.002 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2.002 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2.002K .1% T-2 Eb E3 Vishay - 68P2783 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2.002K .1% T-2 Eb E3 Vishay
68P2783
Cmf-55 2.002K .1% T-2 Eb E3 Vishay 68P2783
CMF-55 2.002K .1% T-2 EB e3

CMF-55 2.002K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K0020BHEB CMF552K0020BHEB-ND 68P2783
Product Name RES 2.002K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 2.002K .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2002 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details