Vishay Intertechnology, Inc. RES 2K OHM 1/2W 5% AXIAL CMF552K0000JNR6

Description
RES 2Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 1/2W 5% AXIAL - CMF552K0000JNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 1/2W 5% AXIAL
CMF552K0000JNR6
RES 2K OHM 1/2W 5% AXIAL CMF552K0000JNR6
RES 2Kohm 1/2W 5% AXIAL

RES 2Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K0000JNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K0000JNR6-ND
Through Hole Resistors CMF552K0000JNR6-ND
2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2K 5% T-00 Re6 Vishay - 68P2782 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2K 5% T-00 Re6 Vishay
68P2782
Cmf-55 2K 5% T-00 Re6 Vishay 68P2782
CMF-55 2K 5% T-00 RE6

CMF-55 2K 5% T-00 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K0000JNR6 CMF552K0000JNR6-ND 68P2782
Product Name RES 2K OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 2K 5% T-00 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details