Vishay Intertechnology, Inc. RES 2K OHM 1/2W 5% AXIAL CMF552K0000JNEA

Description
RES 2Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 1/2W 5% AXIAL - CMF552K0000JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 1/2W 5% AXIAL
CMF552K0000JNEA
RES 2K OHM 1/2W 5% AXIAL CMF552K0000JNEA
RES 2Kohm 1/2W 5% AXIAL

RES 2Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K0000JNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K0000JNEA-ND
Through Hole Resistors CMF552K0000JNEA-ND
2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2K 5% T-00 Ea E3 Vishay - 68P2781 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2K 5% T-00 Ea E3 Vishay
68P2781
Cmf-55 2K 5% T-00 Ea E3 Vishay 68P2781
CMF-55 2K 5% T-00 EA e3

CMF-55 2K 5% T-00 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K0000JNEA CMF552K0000JNEA-ND 68P2781
Product Name RES 2K OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 2K 5% T-00 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614911-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Through Hole Resistors - 2019-CF1/2CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details