Vishay Precision Group Metal Film Resistors - CMF552K0000JKKA

Description
Metal Film Resistors - Through Hole CMF-55 2K 5% T-1 K36
Request a Quote
Description
Metal Film Resistors - Through Hole CMF-55 2K 5% T-1 K36
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF552K0000JKKA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552K0000JKKA
Metal Film Resistors - CMF552K0000JKKA
Metal Film Resistors - Through Hole CMF-55 2K 5% T-1 K36

Metal Film Resistors - Through Hole CMF-55 2K 5% T-1 K36

Supplier's Site
Cmf-55 2K 5% T-1 K36 Vishay - 68P2780 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2K 5% T-1 K36 Vishay
68P2780
Cmf-55 2K 5% T-1 K36 Vishay 68P2780
CMF-55 2K 5% T-1 K36

CMF-55 2K 5% T-1 K36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF552K0000JKKA 68P2780
Product Name Metal Film Resistors - Cmf-55 2K 5% T-1 K36 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249290 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers