Vishay Intertechnology, Inc. RES 2K OHM 1/2W 5% AXIAL CMF552K0000JKEB

Description
RES 2Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 1/2W 5% AXIAL - CMF552K0000JKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 1/2W 5% AXIAL
CMF552K0000JKEB
RES 2K OHM 1/2W 5% AXIAL CMF552K0000JKEB
RES 2Kohm 1/2W 5% AXIAL

RES 2Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K0000JKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K0000JKEB-ND
Through Hole Resistors CMF552K0000JKEB-ND
2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 2K 5% T-1 Eb E3 Vishay - 68P2778 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 2K 5% T-1 Eb E3 Vishay
68P2778
Cmf-55 2K 5% T-1 Eb E3 Vishay 68P2778
CMF-55 2K 5% T-1 EB e3

CMF-55 2K 5% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K0000JKEB CMF552K0000JKEB-ND 68P2778
Product Name RES 2K OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 2K 5% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C103J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers