Vishay Precision Group RES 2.00K OHM 1/2W 1% AXIAL CMF552K0000FHEB

Description
RES 2.00Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.00Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.00K OHM 1/2W 1% AXIAL - CMF552K0000FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.00K OHM 1/2W 1% AXIAL
CMF552K0000FHEB
RES 2.00K OHM 1/2W 1% AXIAL CMF552K0000FHEB
RES 2.00Kohm 1/2W 1% AXIAL

RES 2.00Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF2.00KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2.00KHFCT-ND
Through Hole Resistors CMF2.00KHFCT-ND
2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF2.00KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2.00KHFTR-ND
Through Hole Resistors CMF2.00KHFTR-ND
2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 2Kohm, 500Mw, 1%; Resistance Vishay - 26R4036 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2Kohm, 500Mw, 1%; Resistance Vishay
26R4036
Metal Film Resistor, 2Kohm, 500Mw, 1%; Resistance Vishay 26R4036
METAL FILM RESISTOR, 2KOHM, 500mW, 1%; Resistance:2kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 2KOHM, 500mW, 1%; Resistance:2kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Metal Film, 2Kohm, 500Mw, 1%, Full Reel; Resistance Vishay - 68P2762 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 2Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
68P2762
Resistor, Metal Film, 2Kohm, 500Mw, 1%, Full Reel; Resistance Vishay 68P2762
RESISTOR, METAL FILM, 2KOHM, 500mW, 1%, FULL REEL; Resistance:2kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 2KOHM, 500mW, 1%, FULL REEL; Resistance:2kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K0000FHEB CMF2.00KHFCT-ND 26R4036
Product Name RES 2.00K OHM 1/2W 1% AXIAL Through Hole Resistors Metal Film Resistor, 2Kohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 2000 ohms 2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details