Vishay Intertechnology, Inc. Through Hole Resistors CMF552K0000FHBF

Description
2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF552K0000FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K0000FHBF-ND
Through Hole Resistors CMF552K0000FHBF-ND
2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF552K0000FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552K0000FHBF
Metal Film Resistors - CMF552K0000FHBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,2Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay - 40C9756 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay
40C9756
Resistor,metal Film,2Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay 40C9756
Resistor,Metal Film,2KOhms,250WV,1+ /-% Tol,-50,50ppm-TC RoHS Compliant: No

Resistor,Metal Film,2KOhms,250WV,1+/-% Tol,-50,50ppm-TC RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K0000FHBF-ND CMF552K0000FHBF 40C9756
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,2Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details