Vishay Intertechnology, Inc. Metal Film Resistors - CMF552K0000DHRE

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF552K0000DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF552K0000DHRE
Metal Film Resistors - CMF552K0000DHRE
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF552K0000DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K0000DHRE-ND
Through Hole Resistors CMF552K0000DHRE-ND
2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 40C9745 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
40C9745
Resistor,metal Film,2Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 40C9745
Resistor,Metal Film,2KOhms,250WV,.5 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,2KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K0000DHRE CMF552K0000DHRE-ND 40C9745
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,2Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details