Vishay Intertechnology, Inc. Through-Hole 0.5 W 2000 ohm Resistor CMF552K0000DHR6

Description
RESISTOR, METAL FILM, 0.5 W, 0.5 %, 50 ppm, 2000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: CMF552K0000DHR6 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 2000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 2000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF552K0000DHR6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, METAL FILM, 0.5 W, 0.5 %, 50 ppm, 2000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: CMF552K0000DHR6 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 2000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 2000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF552K0000DHR6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 0.5 W 2000 ohm Resistor - 53-CMF552K0000DHR6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.5 W 2000 ohm Resistor
53-CMF552K0000DHR6
Through-Hole 0.5 W 2000 ohm Resistor 53-CMF552K0000DHR6
RESISTOR, METAL FILM, 0.5 W, 0.5 %, 50 ppm, 2000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: CMF552K0000DHR6 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 2000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 2000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF552K0000DHR6 can be used for catalog matching and distributor lookup.

RESISTOR, METAL FILM, 0.5 W, 0.5 %, 50 ppm, 2000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: CMF552K0000DHR6 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 2000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 2000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF552K0000DHR6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 2K OHM 1/2W 0.5% AXIAL - CMF552K0000DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 1/2W 0.5% AXIAL
CMF552K0000DHR6
RES 2K OHM 1/2W 0.5% AXIAL CMF552K0000DHR6
RES 2Kohm 1/2W 0.5% AXIAL

RES 2Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF552K0000DHR6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF552K0000DHR6CT-ND
Through Hole Resistors 541-CMF552K0000DHR6CT-ND
RES 2K OHM 1/2W 0.5% AXIAL

RES 2K OHM 1/2W 0.5% AXIAL

Buy Now Datasheet
Through Hole Resistors - 541-CMF552K0000DHR6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF552K0000DHR6TR-ND
Through Hole Resistors 541-CMF552K0000DHR6TR-ND
2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 40C9746 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
40C9746
Resistor,metal Film,2Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 40C9746
Resistor,Metal Film,2KOhms,250WV,.5 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,2KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-CMF552K0000DHR6 CMF552K0000DHR6 541-CMF552K0000DHR6CT-ND 40C9746
Product Name Through-Hole 0.5 W 2000 ohm Resistor RES 2K OHM 1/2W 0.5% AXIAL Through Hole Resistors Resistor,metal Film,2Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Resistance Range 2000 ohms 2000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Mounting / Packaging Axial Leads Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details