Vishay Intertechnology, Inc. RES 2K OHM 1/2W 0.1% AXIAL CMF552K0000BHR6

Description
RES 2Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 1/2W 0.1% AXIAL - CMF552K0000BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 1/2W 0.1% AXIAL
CMF552K0000BHR6
RES 2K OHM 1/2W 0.1% AXIAL CMF552K0000BHR6
RES 2Kohm 1/2W 0.1% AXIAL

RES 2Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF552K0000BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF552K0000BHR6-ND
Through Hole Resistors CMF552K0000BHR6-ND
2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,20Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay - 40C9740 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,20Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay
40C9740
Resistor,metal Film,20Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay 40C9740
Resistor,Metal Film,20KOhms,250WV,. 1+/-% Tol,-50,50ppm-TC RoHS Compliant: No

Resistor,Metal Film,20KOhms,250WV,.1+/-% Tol,-50,50ppm-TC RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF552K0000BHR6 CMF552K0000BHR6-ND 40C9740
Product Name RES 2K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,20Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details